Capital Lighting, Inc. 5550 Sconces-Double Candle 432737

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5550 Sconces-Double Candle - 432737 - Capital Lighting, Inc.
Columbus, OH, USA
5550 Sconces-Double Candle
432737
5550 Sconces-Double Candle 432737
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Aged Brass
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432737
Product Name 5550 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details