Capital Lighting, Inc. 5556 Sconces-Double Candle 432736

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5556 Sconces-Double Candle - 432736 - Capital Lighting, Inc.
Columbus, OH, USA
5556 Sconces-Double Candle
432736
5556 Sconces-Double Candle 432736
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rhine Gold
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432736
Product Name 5556 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details