Capital Lighting, Inc. 5590 Sconces-Double Candle 432735

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Shell Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Shell Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5590 Sconces-Double Candle - 432735 - Capital Lighting, Inc.
Columbus, OH, USA
5590 Sconces-Double Candle
432735
5590 Sconces-Double Candle 432735
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Shell Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Shell
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432735
Product Name 5590 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details