Capital Lighting, Inc. 5568 Sconces-Triple Candle 432733

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian/Gold Leaf Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian/Gold Leaf Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5568 Sconces-Triple Candle - 432733 - Capital Lighting, Inc.
Columbus, OH, USA
5568 Sconces-Triple Candle
432733
5568 Sconces-Triple Candle 432733
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian/Gold Leaf Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Venetian/Gold Leaf
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432733
Product Name 5568 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details