Capital Lighting, Inc. 5880 Sconces-Double Candle 432715

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5880 Sconces-Double Candle - 432715 - Capital Lighting, Inc.
Columbus, OH, USA
5880 Sconces-Double Candle
432715
5880 Sconces-Double Candle 432715
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Rhine Gold Product Name: Two Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Rhine Gold
Product Name: Two Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432715
Product Name 5880 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details