Capital Lighting, Inc. 5780 Sconces-Double Candle 432711

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5780 Sconces-Double Candle - 432711 - Capital Lighting, Inc.
Columbus, OH, USA
5780 Sconces-Double Candle
432711
5780 Sconces-Double Candle 432711
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432711
Product Name 5780 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details