Capital Lighting, Inc. 5828 Sconces-Double Candle 432710

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian/GL/Swarovsk i Crystal Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian/GL/Swarovsk i Crystal Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5828 Sconces-Double Candle - 432710 - Capital Lighting, Inc.
Columbus, OH, USA
5828 Sconces-Double Candle
432710
5828 Sconces-Double Candle 432710
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian/GL/Swarovsk i Crystal Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Venetian/GL/Swarovski Crystal
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432710
Product Name 5828 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details