Capital Lighting, Inc. 3077-13-44 Flush Mounts-Bowl Style 432590

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3077-13-44 Flush Mounts-Bowl Style - 432590 - Capital Lighting, Inc.
Columbus, OH, USA
3077-13-44 Flush Mounts-Bowl Style
432590
3077-13-44 Flush Mounts-Bowl Style 432590
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Toasted Sienna
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432590
Product Name 3077-13-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details