Capital Lighting, Inc. 3077-15-44 Flush Mounts-Bowl Style 432579

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3077-15-44 Flush Mounts-Bowl Style - 432579 - Capital Lighting, Inc.
Columbus, OH, USA
3077-15-44 Flush Mounts-Bowl Style
432579
3077-15-44 Flush Mounts-Bowl Style 432579
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432579
Product Name 3077-15-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details