Capital Lighting, Inc. 3304-6895 Flush Mounts-Bowl Style 432566

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3304-6895 Flush Mounts-Bowl Style - 432566 - Capital Lighting, Inc.
Columbus, OH, USA
3304-6895 Flush Mounts-Bowl Style
432566
3304-6895 Flush Mounts-Bowl Style 432566
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Old World Product Name: One Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Old World
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432566
Product Name 3304-6895 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details