Capital Lighting, Inc. 3101-44 Mini Pendants-Chain 432546

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
3101-44 Mini Pendants-Chain - 432546 - Capital Lighting, Inc.
Columbus, OH, USA
3101-44 Mini Pendants-Chain
432546
3101-44 Mini Pendants-Chain 432546
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Toasted Sienna Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Toasted Sienna
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432546
Product Name 3101-44 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details