Capital Lighting, Inc. 8043 Lamps-Floor Lamps 432399

Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Iron Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Iron Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8043 Lamps-Floor Lamps - 432399 - Capital Lighting, Inc.
Columbus, OH, USA
8043 Lamps-Floor Lamps
432399
8043 Lamps-Floor Lamps 432399
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Iron Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Iron
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432399
Product Name 8043 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details