Capital Lighting, Inc. 8538 Lamps-Floor Lamps 432390

Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8538 Lamps-Floor Lamps - 432390 - Capital Lighting, Inc.
Columbus, OH, USA
8538 Lamps-Floor Lamps
432390
8538 Lamps-Floor Lamps 432390
PRODUCT DETAILS / SPECS Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 65.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Silver Leaf
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432390
Product Name 8538 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details