Capital Lighting, Inc. 8655 Lamps-Floor Lamps 432379

Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fruitwood Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fruitwood Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8655 Lamps-Floor Lamps - 432379 - Capital Lighting, Inc.
Columbus, OH, USA
8655 Lamps-Floor Lamps
432379
8655 Lamps-Floor Lamps 432379
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fruitwood Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Fruitwood
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432379
Product Name 8655 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details