Capital Lighting, Inc. 9371 Mid. Chandeliers-Candle 432359

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Five Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Five Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9371 Mid. Chandeliers-Candle - 432359 - Capital Lighting, Inc.
Columbus, OH, USA
9371 Mid. Chandeliers-Candle
432359
9371 Mid. Chandeliers-Candle 432359
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Five Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Hand Rubbed Bronze
Product Name: Five Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432359
Product Name 9371 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details