Capital Lighting, Inc. 9372 Large Chandeliers-Candle 432357

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 39.00 Extension: 30 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Cupertino/GL Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 39.00 Extension: 30 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Cupertino/GL Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9372 Large Chandeliers-Candle - 432357 - Capital Lighting, Inc.
Columbus, OH, USA
9372 Large Chandeliers-Candle
432357
9372 Large Chandeliers-Candle 432357
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 39.00 Extension: 30 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Cupertino/GL Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 39.00
Extension: 30
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Cupertino/GL
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432357
Product Name 9372 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details