Capital Lighting, Inc. 9374 Mid. Chandeliers-Candle 432354

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rhine Gold Product Name: Nine Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rhine Gold Product Name: Nine Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9374 Mid. Chandeliers-Candle - 432354 - Capital Lighting, Inc.
Columbus, OH, USA
9374 Mid. Chandeliers-Candle
432354
9374 Mid. Chandeliers-Candle 432354
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rhine Gold Product Name: Nine Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rhine Gold
Product Name: Nine Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432354
Product Name 9374 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details