Capital Lighting, Inc. 9379 Large Chandeliers-Candle 432353

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 53.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Old Iron/Old Brass Product Name: 20 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 53.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Old Iron/Old Brass Product Name: 20 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9379 Large Chandeliers-Candle - 432353 - Capital Lighting, Inc.
Columbus, OH, USA
9379 Large Chandeliers-Candle
432353
9379 Large Chandeliers-Candle 432353
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 53.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Old Iron/Old Brass Product Name: 20 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 53.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Old Iron/Old Brass
Product Name: 20 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432353
Product Name 9379 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details