Capital Lighting, Inc. 9381 Large Chandeliers-Candle 432350

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Rust/GL Product Name: 15 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Rust/GL Product Name: 15 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9381 Large Chandeliers-Candle - 432350 - Capital Lighting, Inc.
Columbus, OH, USA
9381 Large Chandeliers-Candle
432350
9381 Large Chandeliers-Candle 432350
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Rust/GL Product Name: 15 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Rust/GL
Product Name: 15 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432350
Product Name 9381 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details