Capital Lighting, Inc. 9219 Mid. Chandeliers-Candle 432340

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Harlow Silver Leaf/Antique Mirror Product Name: Ten Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Harlow Silver Leaf/Antique Mirror Product Name: Ten Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9219 Mid. Chandeliers-Candle - 432340 - Capital Lighting, Inc.
Columbus, OH, USA
9219 Mid. Chandeliers-Candle
432340
9219 Mid. Chandeliers-Candle 432340
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Harlow Silver Leaf/Antique Mirror Product Name: Ten Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Harlow Silver Leaf/Antique Mirror
Product Name: Ten Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432340
Product Name 9219 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details