Capital Lighting, Inc. 9285 Mid. Chandeliers-Candle 432338

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9285 Mid. Chandeliers-Candle - 432338 - Capital Lighting, Inc.
Columbus, OH, USA
9285 Mid. Chandeliers-Candle
432338
9285 Mid. Chandeliers-Candle 432338
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Leaf
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432338
Product Name 9285 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details