Capital Lighting, Inc. 9352 Mid. Chandeliers-Candle 432322

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Venetian Product Name: Five Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Venetian Product Name: Five Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9352 Mid. Chandeliers-Candle - 432322 - Capital Lighting, Inc.
Columbus, OH, USA
9352 Mid. Chandeliers-Candle
432322
9352 Mid. Chandeliers-Candle 432322
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Venetian Product Name: Five Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Venetian
Product Name: Five Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432322
Product Name 9352 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details