Capital Lighting, Inc. 9347 Large Chandeliers-Candle 432321

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provencial White Product Name: Nine Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provencial White Product Name: Nine Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9347 Large Chandeliers-Candle - 432321 - Capital Lighting, Inc.
Columbus, OH, USA
9347 Large Chandeliers-Candle
432321
9347 Large Chandeliers-Candle 432321
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provencial White Product Name: Nine Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Provencial White
Product Name: Nine Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432321
Product Name 9347 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details