Capital Lighting, Inc. 9289 Mid. Chandeliers-Candle 432317

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9289 Mid. Chandeliers-Candle - 432317 - Capital Lighting, Inc.
Columbus, OH, USA
9289 Mid. Chandeliers-Candle
432317
9289 Mid. Chandeliers-Candle 432317
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Silver Leaf Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Silver Leaf
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432317
Product Name 9289 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details