Capital Lighting, Inc. 9334 Large Chandeliers-Candle 432308

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mansion Gold Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mansion Gold Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9334 Large Chandeliers-Candle - 432308 - Capital Lighting, Inc.
Columbus, OH, USA
9334 Large Chandeliers-Candle
432308
9334 Large Chandeliers-Candle 432308
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mansion Gold Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mansion Gold
Product Name: Six Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432308
Product Name 9334 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details