Capital Lighting, Inc. 9316 Foyer/Hall Lanterns-Open Frame 432307

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Old Iron Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Old Iron Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9316 Foyer/Hall Lanterns-Open Frame - 432307 - Capital Lighting, Inc.
Columbus, OH, USA
9316 Foyer/Hall Lanterns-Open Frame
432307
9316 Foyer/Hall Lanterns-Open Frame 432307
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Bulb Type: Candelabra Qty: 4 Wattage: 75 Finish: Old Iron Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 75
Finish: Old Iron
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432307
Product Name 9316 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details