Capital Lighting, Inc. 9277BB Exterior -Hanging 432276

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Burnished Bronze Product Name: Four Light Large Outdoor Hanging Lantern Glass: Seedy Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Burnished Bronze Product Name: Four Light Large Outdoor Hanging Lantern Glass: Seedy Champagne

Suppliers

Company
Product
Description
Supplier Links
9277BB Exterior -Hanging - 432276 - Capital Lighting, Inc.
Columbus, OH, USA
9277BB Exterior -Hanging
432276
9277BB Exterior -Hanging 432276
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Burnished Bronze Product Name: Four Light Large Outdoor Hanging Lantern Glass: Seedy Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Burnished Bronze
Product Name: Four Light Large Outdoor Hanging Lantern
Glass: Seedy Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432276
Product Name 9277BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details