Capital Lighting, Inc. 9452TO Exterior -Wall Mount 432266

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched

Suppliers

Company
Product
Description
Supplier Links
9452TO Exterior -Wall Mount - 432266 - Capital Lighting, Inc.
Columbus, OH, USA
9452TO Exterior -Wall Mount
432266
9452TO Exterior -Wall Mount 432266
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Shell
Product Name: One Light Outdoor Wall Lantern
Glass: Amber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432266
Product Name 9452TO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details