PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Product Name: One Light Outdoor Wall Lantern
Glass: Ecru
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 432246 |
| Product Name | 9390WT Exterior -Wall Mount |
| Application | Residential; Outdoor |