Capital Lighting, Inc. 9411WT Exterior -Wall Mount 432245

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Outdoor Wall Lantern Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Outdoor Wall Lantern Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
9411WT Exterior -Wall Mount - 432245 - Capital Lighting, Inc.
Columbus, OH, USA
9411WT Exterior -Wall Mount
432245
9411WT Exterior -Wall Mount 432245
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Outdoor Wall Lantern Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.00
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Product Name: One Light Outdoor Wall Lantern
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432245
Product Name 9411WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details