Capital Lighting, Inc. 9403WT Exterior -Post/Pier Head 432242

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Walnut Product Name: Four Light Pier/Post Mount Glass: Ecru
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Walnut Product Name: Four Light Pier/Post Mount Glass: Ecru

Suppliers

Company
Product
Description
Supplier Links
9403WT Exterior -Post/Pier Head - 432242 - Capital Lighting, Inc.
Columbus, OH, USA
9403WT Exterior -Post/Pier Head
432242
9403WT Exterior -Post/Pier Head 432242
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Walnut Product Name: Four Light Pier/Post Mount Glass: Ecru

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Walnut
Product Name: Four Light Pier/Post Mount
Glass: Ecru

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432242
Product Name 9403WT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details