Capital Lighting, Inc. 2808-15-58 Semi-Flush Mts.-Bowl Style 432223

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mystic Silver Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mystic Silver Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2808-15-58 Semi-Flush Mts.-Bowl Style - 432223 - Capital Lighting, Inc.
Columbus, OH, USA
2808-15-58 Semi-Flush Mts.-Bowl Style
432223
2808-15-58 Semi-Flush Mts.-Bowl Style 432223
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mystic Silver Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mystic Silver
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432223
Product Name 2808-15-58 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details