Capital Lighting, Inc. 2288-9124 Fans-Light Kits 432209

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Lk Category: Light Kit Safety Listing: Dry Blade span: 56 Blade type: Antique Flemish
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Lk Category: Light Kit Safety Listing: Dry Blade span: 56 Blade type: Antique Flemish

Suppliers

Company
Product
Description
Supplier Links
2288-9124 Fans-Light Kits - 432209 - Capital Lighting, Inc.
Columbus, OH, USA
2288-9124 Fans-Light Kits
432209
2288-9124 Fans-Light Kits 432209
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Product Name: Two Light Lk Category: Light Kit Safety Listing: Dry Blade span: 56 Blade type: Antique Flemish

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut
Product Name: Two Light Lk
Category: Light Kit
Safety Listing: Dry
Blade span: 56
Blade type: Antique Flemish

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432209
Product Name 2288-9124 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details