Capital Lighting, Inc. 2362-844 Fans-Light Kits 432206

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 6.50 Bulb Qty: 3 Wattage: 13 Finish: Toasted Sienna Product Name: 3 Light Lomax Cfl Lk Category: Light Kit Safety Listing: Dry Blade span: 52 Blade type: Antique Flemish
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 6.50 Bulb Qty: 3 Wattage: 13 Finish: Toasted Sienna Product Name: 3 Light Lomax Cfl Lk Category: Light Kit Safety Listing: Dry Blade span: 52 Blade type: Antique Flemish

Suppliers

Company
Product
Description
Supplier Links
2362-844 Fans-Light Kits - 432206 - Capital Lighting, Inc.
Columbus, OH, USA
2362-844 Fans-Light Kits
432206
2362-844 Fans-Light Kits 432206
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 6.50 Bulb Qty: 3 Wattage: 13 Finish: Toasted Sienna Product Name: 3 Light Lomax Cfl Lk Category: Light Kit Safety Listing: Dry Blade span: 52 Blade type: Antique Flemish

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 6.50
Bulb
Qty: 3
Wattage: 13
Finish: Toasted Sienna
Product Name: 3 Light Lomax Cfl Lk
Category: Light Kit
Safety Listing: Dry
Blade span: 52
Blade type: Antique Flemish

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432206
Product Name 2362-844 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details