Capital Lighting, Inc. 2389-9195 Fans-Light Kits 432202

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 3 Wattage: 40 Finish: Old World Product Name: 3 Light Lk Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 3 Wattage: 40 Finish: Old World Product Name: 3 Light Lk Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2389-9195 Fans-Light Kits - 432202 - Capital Lighting, Inc.
Columbus, OH, USA
2389-9195 Fans-Light Kits
432202
2389-9195 Fans-Light Kits 432202
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 3 Wattage: 40 Finish: Old World Product Name: 3 Light Lk Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Qty: 3
Wattage: 40
Finish: Old World
Product Name: 3 Light Lk
Category: Light Kit
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432202
Product Name 2389-9195 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details