Capital Lighting, Inc. 2389-9144 Fans-Light Kits 432200

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 3 Wattage: 40 Finish: Toasted Sienna Product Name: 3 Light Lk Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 3 Wattage: 40 Finish: Toasted Sienna Product Name: 3 Light Lk Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2389-9144 Fans-Light Kits - 432200 - Capital Lighting, Inc.
Columbus, OH, USA
2389-9144 Fans-Light Kits
432200
2389-9144 Fans-Light Kits 432200
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Qty: 3 Wattage: 40 Finish: Toasted Sienna Product Name: 3 Light Lk Category: Light Kit Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Qty: 3
Wattage: 40
Finish: Toasted Sienna
Product Name: 3 Light Lk
Category: Light Kit
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432200
Product Name 2389-9144 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details