Capital Lighting, Inc. 9443 Mid. Chandeliers-Candle 432198

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Gold Leaf Product Name: 15 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Gold Leaf Product Name: 15 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9443 Mid. Chandeliers-Candle - 432198 - Capital Lighting, Inc.
Columbus, OH, USA
9443 Mid. Chandeliers-Candle
432198
9443 Mid. Chandeliers-Candle 432198
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 34.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Gold Leaf Product Name: 15 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Gold Leaf
Product Name: 15 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432198
Product Name 9443 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details