Capital Lighting, Inc. 9632 Large Chandeliers-Candle 432183

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 53.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Italian Silver Product Name: 18 Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 53.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Italian Silver Product Name: 18 Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9632 Large Chandeliers-Candle - 432183 - Capital Lighting, Inc.
Columbus, OH, USA
9632 Large Chandeliers-Candle
432183
9632 Large Chandeliers-Candle 432183
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 53.00 Bulb Type: Medium Qty: 18 Wattage: 60 Finish: Italian Silver Product Name: 18 Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 53.00
Bulb
Type: Medium
Qty: 18
Wattage: 60
Finish: Italian Silver
Product Name: 18 Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432183
Product Name 9632 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details