Capital Lighting, Inc. 9463 Large Chandeliers-Candle 432175

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 58.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Rhine Gold Product Name: 18 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 58.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Rhine Gold Product Name: 18 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9463 Large Chandeliers-Candle - 432175 - Capital Lighting, Inc.
Columbus, OH, USA
9463 Large Chandeliers-Candle
432175
9463 Large Chandeliers-Candle 432175
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 58.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Rhine Gold Product Name: 18 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 58.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Rhine Gold
Product Name: 18 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432175
Product Name 9463 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details