Capital Lighting, Inc. 9526 Mid. Chandeliers-Candle 432165

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rhine Gold Product Name: Five Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rhine Gold Product Name: Five Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9526 Mid. Chandeliers-Candle - 432165 - Capital Lighting, Inc.
Columbus, OH, USA
9526 Mid. Chandeliers-Candle
432165
9526 Mid. Chandeliers-Candle 432165
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rhine Gold Product Name: Five Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Rhine Gold
Product Name: Five Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432165
Product Name 9526 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details