Capital Lighting, Inc. 9608 Foyer/Hall Lanterns-Open Frame 432159

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Distressed Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Distressed Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9608 Foyer/Hall Lanterns-Open Frame - 432159 - Capital Lighting, Inc.
Columbus, OH, USA
9608 Foyer/Hall Lanterns-Open Frame
432159
9608 Foyer/Hall Lanterns-Open Frame 432159
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Distressed Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 60.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Distressed Silver Leaf
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432159
Product Name 9608 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details