Capital Lighting, Inc. 9530 Large Chandeliers-Candle 432137

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 67.00 Bulb Type: Candelabra Qty: 39 Wattage: 30 Finish: Venetian/GL Product Name: 39 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 67.00 Bulb Type: Candelabra Qty: 39 Wattage: 30 Finish: Venetian/GL Product Name: 39 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9530 Large Chandeliers-Candle - 432137 - Capital Lighting, Inc.
Columbus, OH, USA
9530 Large Chandeliers-Candle
432137
9530 Large Chandeliers-Candle 432137
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 67.00 Bulb Type: Candelabra Qty: 39 Wattage: 30 Finish: Venetian/GL Product Name: 39 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 67.00
Bulb
Type: Candelabra
Qty: 39
Wattage: 30
Finish: Venetian/GL
Product Name: 39 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432137
Product Name 9530 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details