Capital Lighting, Inc. 9544 Mini Chandeliers-Candle 432135

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rhine Gold Product Name: Four Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rhine Gold Product Name: Four Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9544 Mini Chandeliers-Candle - 432135 - Capital Lighting, Inc.
Columbus, OH, USA
9544 Mini Chandeliers-Candle
432135
9544 Mini Chandeliers-Candle 432135
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rhine Gold Product Name: Four Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rhine Gold
Product Name: Four Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432135
Product Name 9544 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details