Capital Lighting, Inc. 9543 Mini Chandeliers-Candle 432132

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rhine Gold Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rhine Gold Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9543 Mini Chandeliers-Candle - 432132 - Capital Lighting, Inc.
Columbus, OH, USA
9543 Mini Chandeliers-Candle
432132
9543 Mini Chandeliers-Candle 432132
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rhine Gold Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rhine Gold
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432132
Product Name 9543 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details