Capital Lighting, Inc. 9569 Large Chandeliers-Candle 432118

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 47.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Venetian/GL Product Name: 18 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 47.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Venetian/GL Product Name: 18 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9569 Large Chandeliers-Candle - 432118 - Capital Lighting, Inc.
Columbus, OH, USA
9569 Large Chandeliers-Candle
432118
9569 Large Chandeliers-Candle 432118
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 47.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Venetian/GL Product Name: 18 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Venetian/GL
Product Name: 18 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432118
Product Name 9569 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details