Capital Lighting, Inc. 9002BB Exterior -Wall Mount 432087

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.87 Height: 23.00 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Lantern Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.87 Height: 23.00 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Lantern Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
9002BB Exterior -Wall Mount - 432087 - Capital Lighting, Inc.
Columbus, OH, USA
9002BB Exterior -Wall Mount
432087
9002BB Exterior -Wall Mount 432087
PRODUCT DETAILS / SPECS Width/Dia: 12.87 Height: 23.00 Extension: 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Wall Lantern Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.87
Height: 23.00
Extension: 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Outdoor Wall Lantern
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432087
Product Name 9002BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details