Capital Lighting, Inc. 9012BB Exterior -Post/Pier Head 432083

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Post Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Post Lantern

Suppliers

Company
Product
Description
Supplier Links
9012BB Exterior -Post/Pier Head - 432083 - Capital Lighting, Inc.
Columbus, OH, USA
9012BB Exterior -Post/Pier Head
432083
9012BB Exterior -Post/Pier Head 432083
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Post Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Post Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432083
Product Name 9012BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details