Capital Lighting, Inc. 9745 Island/Pool Table-4 Light + 432067

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.00 Extension: 20 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Zanzibar Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.00 Extension: 20 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Zanzibar Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9745 Island/Pool Table-4 Light + - 432067 - Capital Lighting, Inc.
Columbus, OH, USA
9745 Island/Pool Table-4 Light +
432067
9745 Island/Pool Table-4 Light + 432067
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 35.00 Extension: 20 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Zanzibar Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 35.00
Extension: 20
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Zanzibar
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432067
Product Name 9745 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details