Capital Lighting, Inc. 9780 Mid. Chandeliers-Candle 432065

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9780 Mid. Chandeliers-Candle - 432065 - Capital Lighting, Inc.
Columbus, OH, USA
9780 Mid. Chandeliers-Candle
432065
9780 Mid. Chandeliers-Candle 432065
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Length 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Leaf
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432065
Product Name 9780 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details