PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Veneto
Product Name: Three Light Island Light
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 432057 |
| Product Name | 6230VO/SWIRL Island/Pool Table-3 Light Bar |
| Application | Residential |